Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
2,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 80MHz |
Power Dissipation Pd | 10W |
DC Collector Current | 2A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans, Npn, 60V, 2A, 150Deg C, 10W | Newark Electronics |
2SD2143 Series 60 V 2 A SMT NPN Medium Power Transistor - SC-63 | Future Electronics |
Trans Darlington NPN 70V 2A 3-Pin(2+Tab) CPT T/R | Avnet America |
TRANS, NPN, 60V, 2A, 150DEG C, 10W | Farnell |
Where can I find additional details, specifications and documents for a 2SD2143TL?
Additional datasheets, footprints and schematics for 2SD2143TL are listed on our Part Details page. You can also find images and similar parts to 2SD2143TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD2143TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD2143TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD2143TL fall under?
The 2SD2143TL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to 2SD2143TL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD2143TL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD2143TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SD2143TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2SD2143TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD2143TL often in real-time on the comparison pages.
What if I can't find stock of 2SD2143TL?
You can fill out our help required form which you can use to request a quote for 2SD2143TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.