Status: | Active |
---|---|
Series: | 2SD1803 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
168
in stock
|
Buy Now | |
element14
from US$0.44
|
168
in stock
|
Buy Now | |
Farnell
from US$0.34
|
168
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low collector-to-emitter saturation voltage |
High current and high fT |
Excellent linearity of hFE |
Fast switching speed |
Small and slim package making it easy to make 2SB1203/2SD1803-applied sets smaller |
Applications |
---|
Relay drivers, high-speed inverters, converters, and other general high-current switching applications |
Description | 2SD1803 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 5 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 400 |
fT Min (MHz) | - |
PTM Max (W) | 1 |
Package Type | DPAK-3 / TO-252-3 |
Transistor, Npn, 50V, 5A, To-252 | Newark Electronics |
TRANSISTOR, NPN, 50V, 5A, TO-252 | element14 |
Transistor NPN 50V 5A LowVCE(sat) TP-FA3 | RS |
Trans GP BJT NPN 50V 5A 3-Pin(2+Tab) TP-FA T/R | Avnet America |
ON Semi 2SD1803T-TL-H NPN Bipolar Transistor, 5 A, 50 V, 3-Pin TP-FA | ON Semiconductor 2SD1803T-TL-H | RS Americas |
Where can I find additional details, specifications and documents for a 2SD1803T-TL-H?
Additional datasheets, footprints and schematics for 2SD1803T-TL-H are listed on our Part Details page. You can also find images and similar parts to 2SD1803T-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD1803T-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD1803T-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD1803T-TL-H fall under?
The 2SD1803T-TL-H is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SD1803T-TL-H when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD1803T-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD1803T-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SD1803T-TL-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 2SD1803T-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD1803T-TL-H often in real-time on the comparison pages.
What if I can't find stock of 2SD1803T-TL-H?
You can fill out our help required form which you can use to request a quote for 2SD1803T-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.