Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
513
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
513
in stock
|
Buy Now | |
element14
from US$0.36
|
513
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Suitable for Power Driver. |
Complementary PNP Types : 2SAR573D3. |
Low VCE(sat) VCE(sat)=350mV(Max.). (IC/IB=1A/50mA) |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 10 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 3 |
hFE | 180 to 450 |
hFE (Min.) | 180 |
hFE (Max.) | 450 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.4) |
Data Sheet |
---|
2SCR573D3 Data Sheet |
Characteristics Data |
---|
2SCR573D3 ESD Data |
2SCR573D3 Thermal Resistance |
Package Information |
---|
Package Dimensions |
TO-252_TL1 Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Npn, 50V, 3A, To-252 | Newark Electronics |
TRANSISTOR, NPN, 50V, 3A, TO-252 | element14 |
2SCR573D3 Series 50 V 3 A 10 W Surface Mount NPN Power Transistor - TO-252 | Future Electronics |
Power transistor with Low VCE(sat) suitable for low frequency amplifier. | Avnet America |
Where can I find additional details, specifications and documents for a 2SCR573D3TL1?
Additional datasheets, footprints and schematics for 2SCR573D3TL1 are listed on our Part Details page. You can also find images and similar parts to 2SCR573D3TL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SCR573D3TL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SCR573D3TL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SCR573D3TL1 fall under?
The 2SCR573D3TL1 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SCR573D3TL1 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR573D3TL1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SCR573D3TL1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SCR573D3TL1 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SCR573D3TL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SCR573D3TL1 often in real-time on the comparison pages.
What if I can't find stock of 2SCR573D3TL1?
You can fill out our help required form which you can use to request a quote for 2SCR573D3TL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.