Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Suitable for Middle Power Driver |
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | DFN2020-3S |
---|---|
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 1 |
hFE | 200 to 500 |
hFE (Min.) | 200 |
hFE (Max.) | 500 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2 (t=0.65) |
Data Sheet |
---|
2SCR542F3 Data Sheet |
Characteristics Data |
---|
2SCR542F3 ESD Data |
2SCR542F3 Thermal Resistance |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Npn, 30V, 3A, Huml2020 | Newark Electronics |
Transistor GP BJT NPN 30V 3A 3-Pin DFN2020 T/R | Avnet America |
TRANSISTOR, NPN, 30V, 3A, HUML2020 | element14 |
Where can I find additional details, specifications and documents for a 2SCR542F3TR?
Additional datasheets, footprints and schematics for 2SCR542F3TR are listed on our Part Details page. You can also find images and similar parts to 2SCR542F3TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SCR542F3TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SCR542F3TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SCR542F3TR fall under?
The 2SCR542F3TR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SCR542F3TR when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR542F3TR you can contact the distributor directly for product support, shipping queries etc.
Is the 2SCR542F3TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SCR542F3TR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2SCR542F3TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SCR542F3TR often in real-time on the comparison pages.
What if I can't find stock of 2SCR542F3TR?
You can fill out our help required form which you can use to request a quote for 2SCR542F3TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.