Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0207
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0350
|
14,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0207
|
105,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0499
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
3,695
in stock
|
Buy Now | |
element14
from US$0.0309
|
3,695
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
3,695
in stock
|
Buy Now | |
Avnet America
from US$0.0218
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 180MHz |
Power Dissipation Pd | 150mW |
DC Collector Current | 150mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-416FL |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2SC4617 Series 50 V 150 mA General Purpose Small Signal Amplifier - EMT3F | Future Electronics |
Small signal amplifier | RS |
Transistor, Npn, 50V, 0.15A, Sot-416Fl | Newark Electronics |
TRANSISTOR, NPN, 50V, 0.15A, SOT-416FL | element14 |
Trans GP BJT NPN 50V 0.15A 3-Pin SOT-416FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SC4617EBTLQ?
Additional datasheets, footprints and schematics for 2SC4617EBTLQ are listed on our Part Details page. You can also find images and similar parts to 2SC4617EBTLQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC4617EBTLQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC4617EBTLQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC4617EBTLQ fall under?
The 2SC4617EBTLQ is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to 2SC4617EBTLQ when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC4617EBTLQ you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC4617EBTLQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SC4617EBTLQ have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 2SC4617EBTLQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC4617EBTLQ often in real-time on the comparison pages.
What if I can't find stock of 2SC4617EBTLQ?
You can fill out our help required form which you can use to request a quote for 2SC4617EBTLQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.