Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | PNP |
Collector Power dissipation PC[W] | 0.5 |
Collector-Emitter voltage VCEO1[V] | -30 |
Collector current Io(Ic) [A] | -3 |
hFE | 270 to 680 |
hFE (Min.) | 270 |
hFE (Max.) | 680 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
2SB1708 Data Sheet |
Characteristics Data |
---|
2SB1708 ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Pnp, -30V, -3A, 150Deg C, 0.5W | Newark Electronics |
TRANS, PNP, -30V, -3A, 150DEG C, 0.5W | element14 |
Trans GP BJT PNP 30V 3A 3-Pin TSMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SB1708TL?
Additional datasheets, footprints and schematics for 2SB1708TL are listed on our Part Details page. You can also find images and similar parts to 2SB1708TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SB1708TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SB1708TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SB1708TL fall under?
The 2SB1708TL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SB1708TL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SB1708TL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SB1708TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SB1708TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SB1708TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SB1708TL often in real-time on the comparison pages.
What if I can't find stock of 2SB1708TL?
You can fill out our help required form which you can use to request a quote for 2SB1708TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.