Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Suitable for Middle Power Driver |
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | PNP |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -3 |
hFE | 180 to 450 |
hFE (Min.) | 180 |
hFE (Max.) | 450 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
2SAR543R Data Sheet |
Characteristics Data |
---|
2SAR543R ESD Data |
2SAR543R Thermal Resistance |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Pnp, -50V, -3A, 150Deg C, 1W | Newark Electronics |
TRANS, PNP, -50V, -3A, 150DEG C, 1W | element14 |
Trans GP BJT PNP 50V 3A 3-Pin SOT-346T T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SAR543RTL?
Additional datasheets, footprints and schematics for 2SAR543RTL are listed on our Part Details page. You can also find images and similar parts to 2SAR543RTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SAR543RTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SAR543RTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SAR543RTL fall under?
The 2SAR543RTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SAR543RTL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SAR543RTL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SAR543RTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SAR543RTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for 2SAR543RTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SAR543RTL often in real-time on the comparison pages.
What if I can't find stock of 2SAR543RTL?
You can fill out our help required form which you can use to request a quote for 2SAR543RTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.