Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | 400MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor, Aec-Q101, Pnp, -60V, Sot-323 | Newark Electronics |
TRANSISTOR, AEC-Q101, PNP, -60V, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a 2SA2088FRAT106?
Additional datasheets, footprints and schematics for 2SA2088FRAT106 are listed on our Part Details page. You can also find images and similar parts to 2SA2088FRAT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA2088FRAT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA2088FRAT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA2088FRAT106 fall under?
The 2SA2088FRAT106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA2088FRAT106 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA2088FRAT106 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA2088FRAT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SA2088FRAT106 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SA2088FRAT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA2088FRAT106 often in real-time on the comparison pages.
What if I can't find stock of 2SA2088FRAT106?
You can fill out our help required form which you can use to request a quote for 2SA2088FRAT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.