Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0388
|
1,660
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
66,560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0330
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,660
in stock
|
Buy Now | |
element14
from US$0.0412
|
1,660
in stock
|
Buy Now | |
Future Electronics
from US$0.0265
|
-
|
Buy Now | |
Avnet America
from US$0.0218
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -50V |
Transition Frequency ft | 140MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | -150mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SC-59 |
No. of Pins | 3Pins |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Gain Bandwidth ft Typ | 140MHz |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor,pnp,50V,0.15A,sot-346 | Newark Electronics |
TRANSISTOR,PNP,50V,0.15A,SOT-346 | element14 |
2SA1037AK Series 50 V 0.15 A SMT PNP General Purpose Transistor - SC-59 | Future Electronics |
Trans GP BJT PNP 50V 0.15A 3-Pin SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SA1037AKT146R?
Additional datasheets, footprints and schematics for 2SA1037AKT146R are listed on our Part Details page. You can also find images and similar parts to 2SA1037AKT146R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA1037AKT146R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA1037AKT146R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA1037AKT146R fall under?
The 2SA1037AKT146R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA1037AKT146R when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA1037AKT146R you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA1037AKT146R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SA1037AKT146R have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SA1037AKT146R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA1037AKT146R often in real-time on the comparison pages.
What if I can't find stock of 2SA1037AKT146R?
You can fill out our help required form which you can use to request a quote for 2SA1037AKT146R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.