Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 2.5 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 390 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 10 |
Rated Ripple Current (Rms) (mA) | 3860 |
Rated Voltage (V) | 2.5 |
Leakage Current (Max.) (ÎĽA) | 700 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | B6 |
Rated Ripple Current-1 (mArms) | 3860 |
Weight (Typ.) (g) | 0.18 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 10 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (ÎĽA) | 700 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1500 |
Weight [Typ.] (g) | 0.18 |
Cap, 390Îśf, 2.5V, 20%, Radial | Newark Electronics |
CAP, 390µF, 2.5V, 20%, RADIAL | element14 |
Aluminum Polymer Capacitor, 390 uF, 2.5 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 2.5VDC,390uF,12mohm,5x6mm, T&R | Panasonic Electronic Components 2R5SVPE390MX | RS Americas |
Aluminum Polymer Capacitor, 390 uF, 2.5 V, ďż˝ 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2R5SVPE390MX?
Additional datasheets, footprints and schematics for 2R5SVPE390MX are listed on our Part Details page. You can also find images and similar parts to 2R5SVPE390MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2R5SVPE390MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2R5SVPE390MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2R5SVPE390MX fall under?
The 2R5SVPE390MX is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SVPE Series.
Can I view similar or alternative parts?
You can view similar parts to 2R5SVPE390MX when available in the SVPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2R5SVPE390MX you can contact the distributor directly for product support, shipping queries etc.
Is the 2R5SVPE390MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2R5SVPE390MX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2R5SVPE390MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2R5SVPE390MX often in real-time on the comparison pages.
What if I can't find stock of 2R5SVPE390MX?
You can fill out our help required form which you can use to request a quote for 2R5SVPE390MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.