Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0216
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0295
|
186,000
in stock
|
Buy Now | |
RS
from US$0.10
|
222,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
13,875
in stock
|
Buy Now | |
element14
from US$0.14
|
13,875
in stock
|
Buy Now | |
Farnell
from US$0.06
|
13,875
in stock
|
Buy Now | |
Avnet America
from US$0.0216
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0374
|
8,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.0408
|
3,798
in stock
|
Buy Now | |
Micros
from US$0.0370
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
255,000
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0389
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 310mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.75V |
Power Dissipation Pd | 200mW |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 300mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 20V |
Trench MOSFET,N channel 60V,310mA SOT323 | RS |
2N7002PW Series N-Channel 60 V 1.6 Ohm 260 mW 0.8 nC SMT TrenchMOS FET - SOT-323 | Future Electronics |
Mosfet,n Channel,60V,0.3A,sot323 | Newark Electronics |
MOSFET, N CH, 60V, 0.3A, SOT323 | element14 |
Transistor MOSFET N-CH 60V 0.31A 3-Pin SOT-323 T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 2N7002PW 115?
Additional datasheets, footprints and schematics for 2N7002PW 115 are listed on our Part Details page. You can also find images and similar parts to 2N7002PW 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002PW 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002PW 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002PW 115 fall under?
The 2N7002PW 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002PW 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002PW 115 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002PW 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7002PW 115 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2N7002PW 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002PW 115 often in real-time on the comparison pages.
What if I can't find stock of 2N7002PW 115?
You can fill out our help required form which you can use to request a quote for 2N7002PW 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.