Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0287
|
2,360
in stock
|
Buy Now | |
Future Electronics
from US$0.0162
|
114,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0389
|
6,110
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
5,340
in stock
|
Buy Now | |
element14
from US$0.0396
|
2,360
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.0130
|
-
|
Buy Now | |
Avnet Asia
from US$0.0175
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 270mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 2.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
RoHS Compliant | Yes |
NZH16C/SOD123F/SOD2 MOSFET N-CHANNEL 360MA TRENCH 60V | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 60V, 0.27A, Sot-23 | Newark Electronics |
MOSFET, N CH, 60V, 0.27A, SOT-23 | element14 |
Transistor MOSFET N-CH 60V 0.33A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 2N7002NXBKR?
Additional datasheets, footprints and schematics for 2N7002NXBKR are listed on our Part Details page. You can also find images and similar parts to 2N7002NXBKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002NXBKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002NXBKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002NXBKR fall under?
The 2N7002NXBKR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002NXBKR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002NXBKR you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002NXBKR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2N7002NXBKR have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2N7002NXBKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002NXBKR often in real-time on the comparison pages.
What if I can't find stock of 2N7002NXBKR?
You can fill out our help required form which you can use to request a quote for 2N7002NXBKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.