Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0275
|
4,825
in stock
|
Buy Now | |
Avnet America
from US$0.0118
|
69,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0147
|
21,000
in stock
|
Buy Now | |
element14
from US$0.11
|
7,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.0232
|
7,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
4,825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
1,209
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0207
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 190mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
RoHS Compliant | Yes |
Transistor MOSFET N-CH 60V 0.3A 3-Pin TO-263AB T/R | Avnet America |
N-Channel 60V 190mA (Ta), 300mA (Tc) 265mW (Ta), 1.33W (Tc) Surface Mount TO-236 | Future Electronics |
MOSFET, N CH, 60V, 0.19A, TO-263AB | element14 |
Mosfet, N-Ch, 60V, 0.19A, To-236Ab | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 2N7002NXAKR?
Additional datasheets, footprints and schematics for 2N7002NXAKR are listed on our Part Details page. You can also find images and similar parts to 2N7002NXAKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002NXAKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002NXAKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002NXAKR fall under?
The 2N7002NXAKR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002NXAKR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002NXAKR you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002NXAKR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2N7002NXAKR have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for 2N7002NXAKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002NXAKR often in real-time on the comparison pages.
What if I can't find stock of 2N7002NXAKR?
You can fill out our help required form which you can use to request a quote for 2N7002NXAKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.