Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0247
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
116,307
in stock
|
Buy Now | |
element14
from US$0.08
|
91,357
in stock
|
Buy Now | |
Farnell
from US$0.08
|
91,357
in stock
|
Buy Now | |
Future Electronics
from US$0.0265
|
33,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0273
|
656
in stock
|
Buy Now | |
Avnet America
-
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0247
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant |
Description | 2N7002L, N-Channel MOSFET 60V 115mA 7.5 Ω |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.115 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 50 |
Package Type | SOT-23-3 |
Mosfet, N-Ch, 60V, 0.115A, 0.225W | Newark Electronics |
MOSFET, N-CH, 60V, 0.115A, 150DEG C | element14 |
Single N-Channel 60 V 13.5 Ohm 200 mW Silicon Surface Mount Mosfet - SOT-23 | Future Electronics |
ON Semiconductor, 2N7002L | RS |
Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R | Avnet America |
MOSFET, N-Ch, VDSS 60VDC, RDS(ON) 7.5 Ohms, ID+/-115mA, SOT-23 (TO-236),PD 225mW,-55C | ON Semiconductor 2N7002L | RS Americas |
Where can I find additional details, specifications and documents for a 2N7002L?
Additional datasheets, footprints and schematics for 2N7002L are listed on our Part Details page. You can also find images and similar parts to 2N7002L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002L fall under?
The 2N7002L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002L you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 2N7002L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002L often in real-time on the comparison pages.
What if I can't find stock of 2N7002L?
You can fill out our help required form which you can use to request a quote for 2N7002L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.