Status: | Unknown |
---|---|
Series: | 2N7002K |
RoHS: | Compliant |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0334
|
249,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0351
|
291,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
285,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
285,000
in stock
|
Buy Now | |
element14
from US$0.07
|
22,628
in stock
|
Buy Now | |
Farnell
from US$0.15
|
22,628
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,469
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
5,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.0380
|
4,368
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low on-resistance: 2 Ω |
Low threshold: 2 V (typ.) |
Low input capacitance: 25 pF |
Application Notes |
---|
AN807 |
Datasheet |
---|
2N7002K |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-CH SINGLE 60V TO236 | TTI Europe |
Mosfet, N Channel, 60V, 2Ohm, 300Ma, To-236, Full Reel | Newark Electronics |
Transistor MOSFET N-CH 60V 0.3A 3-Pin SOT-23 T/R | Avnet America |
2N7002K Series N-Channel 60 V 2 Ohms Surface Mount Power Mosfet - SOT-23-3 | Future Electronics |
N CHANNEL MOSFET, 60V, 0.5A, SOT-23 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 2 Ohms, ID 300mA, TO-236 (SOT-23),PD 0.35W | Siliconix / Vishay 2N7002K-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a 2N7002K-T1-E3?
Additional datasheets, footprints and schematics for 2N7002K-T1-E3 are listed on our Part Details page. You can also find images and similar parts to 2N7002K-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002K-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002K-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002K-T1-E3 fall under?
The 2N7002K-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002K-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002K-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002K-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 2N7002K-T1-E3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for 2N7002K-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002K-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of 2N7002K-T1-E3?
You can fill out our help required form which you can use to request a quote for 2N7002K-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.