Status: | Active |
---|---|
Series: | 2N7002E |
RoHS: | Compliant |
Prices starting from US$0.0145
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0216
|
261,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
75,441
in stock
|
Buy Now | |
element14
from US$0.06
|
59,853
in stock
|
Buy Now | |
Farnell
from US$0.06
|
59,578
in stock
|
Buy Now | |
Chip One Stop
from US$0.0239
|
16,750
in stock
|
Buy Now | |
RS
from US$0.0262
|
13,600
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
12,722
in stock
|
Buy Now | |
Micros
from US$0.0360
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0369
|
649
in stock
|
Buy Now | |
Avnet Silica
-
|
459,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.0145
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low RDS(on) |
Small |
Trench Technology |
RoHS Compliant |
Benefits |
---|
Improved system efficiency |
Space saving |
Applications |
---|
Low Side Load Switch |
DC-DC Converter |
DSC |
Cell Phone |
End Products |
---|
Level Shift Circuits |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
PDA |
Description | 2N7002E |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.31 |
PD Max (W) | 0.042 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.81 |
Ciss Typ (pF) | 26.7 |
Package Type | SOT-23-3 |
N-Channel 60 V 2.5 O 300 mW 0.81 nC Surface Mount Small Signal Mosfet - SOT-23 | Future Electronics |
N Channel Mosfet, 60V, 310Ma Sot-23 | Newark Electronics |
MOSFET, N CH, 60V, 310MA, SOT-23-3 | element14 |
MOSFET N-Channel 60V 0.26A SOT23 | RS |
onsemi MOSFET, N-Channel, 60V, 310mA, SOT-23 | Distrelec |
N-MOSFET 60V 260mA | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET N-CH 60V 0.26A 3-Pin SOT-23 T/R | Avnet Silica |
Trans MOSFET N-CH 60V 0.26A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2N7002ET1G?
Additional datasheets, footprints and schematics for 2N7002ET1G are listed on our Part Details page. You can also find images and similar parts to 2N7002ET1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002ET1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002ET1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002ET1G fall under?
The 2N7002ET1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002ET1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002ET1G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002ET1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002ET1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 2N7002ET1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002ET1G often in real-time on the comparison pages.
What if I can't find stock of 2N7002ET1G?
You can fill out our help required form which you can use to request a quote for 2N7002ET1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.