Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0383
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
7,113,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
630,000
in stock
|
Buy Now | |
element14
from US$0.09
|
43,334
in stock
|
Buy Now | |
Farnell
from US$0.09
|
43,334
in stock
|
Buy Now | |
Chip One Stop
from US$0.0392
|
2,590
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,960
in stock
|
Buy Now | |
Micros
from US$0.06
|
1,720
in stock
|
Buy Now | |
Avnet America
-
|
7,113,000
in stock
|
Buy Now | |
Avnet Silica
-
|
213,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 300mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 295mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Continuous Drain Current Id N Channel | 300mA |
Drain Source Voltage Vds N Channel | 60V |
Module Configuration | Dual N Channel |
On Resistance Rds(on) N Channel | 1.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
2N7002Bks/Sot363/Sc-88 Rohs Compliant: Yes |Nexperia 2N7002BKS,115 | Newark Electronics |
2N7002BKS Series Dual N-Channel 60V 1.6 Ohm 295 mW 0.6nC TrenchMOS FET - SOT-363 | Future Electronics |
MOSFET, NN CH, 60V, 0.3A, SOT363 | element14 |
Dual MOSFET N channel 60V 300mA SOT363 | RS |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 60V 0.3A 6-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2N7002BKS 115?
Additional datasheets, footprints and schematics for 2N7002BKS 115 are listed on our Part Details page. You can also find images and similar parts to 2N7002BKS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002BKS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002BKS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002BKS 115 fall under?
The 2N7002BKS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002BKS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002BKS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002BKS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7002BKS 115 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for 2N7002BKS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002BKS 115 often in real-time on the comparison pages.
What if I can't find stock of 2N7002BKS 115?
You can fill out our help required form which you can use to request a quote for 2N7002BKS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.