Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.88
|
436
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
710
in stock
|
Buy Now | |
Microchip Technology
from US$11.54
|
400
in stock
|
Buy Now | |
Avnet America
from US$15.90
|
303
in stock
|
Buy Now | |
element14
from US$15.29
|
272
in stock
|
Buy Now | |
Farnell
from US$14.72
|
272
in stock
|
Buy Now | |
RS Americas
from US$3.22
|
56
in stock
|
Buy Now | |
Future Electronics
from US$14.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 90 |
---|---|
Rds (on) max (Ohms) | 4.0 |
CISSmax (pF) | 50 |
Vgs(th) max (V) | 2.0 |
Package | TO-39 |
MOSFET, N-CHANNEL ENHANCEMENT MODE, 90V, | RS |
MOSFET, N-CHANNEL ENHANCEMENT MODE, 90V, 4 Ohm | Microchip Technology |
Trans MOSFET N-CH 90V 0.35A 3-Pin TO-39 | Avnet America |
MOSFET, N-CH, 90V, 1.5A, TO-39-3 | element14 |
2N6661 Series 90 V 350mA N-Channel Enhancement-Mode Vertical DMOS FET- TO-39 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 900mA |
Drain Source Voltage Vds | 90V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 6.25W |
Transistor Case Style | TO-205AF |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N Channel, 90V, 0.9A, To-39 | Newark Electronics |
Transistor MOSFET N-Channel 90V TO-49, 2N666 Series | Solid State Manufacturing 2N6661 | RS Americas |
Where can I find additional details, specifications and documents for a 2N6661?
Additional datasheets, footprints and schematics for 2N6661 are listed on our Part Details page. You can also find images and similar parts to 2N6661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6661 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6661 have stock available?
Authorised distributors including Newark Electronics, RS, Microchip Technology, Avnet America and element14 have stock available or on a lead time for 2N6661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6661 often in real-time on the comparison pages.
What if I can't find stock of 2N6661?
You can fill out our help required form which you can use to request a quote for 2N6661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.