Status: | Active |
---|---|
Series: | 2N6517 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
3,712
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
7,840
in stock
|
Buy Now | |
element14
from US$0.07
|
3,712
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Voltage and Current are Negative for PNP Transistors |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | 2N6517 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 350 |
VCBO (V) | 350 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 2 |
hFE Min | 30 |
hFE Max | 200 |
fT Min (MHz) | 40 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR, NPN, 350V, 0.5A, TO-92-3 | element14 |
Bipolar Transistor, Npn, 350V To-92 | Newark Electronics |
Trans GP BJT NPN 350V 500mA 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2N6517BU?
Additional datasheets, footprints and schematics for 2N6517BU are listed on our Part Details page. You can also find images and similar parts to 2N6517BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6517BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6517BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6517BU fall under?
The 2N6517BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6517BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6517BU you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6517BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6517BU have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for 2N6517BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6517BU often in real-time on the comparison pages.
What if I can't find stock of 2N6517BU?
You can fill out our help required form which you can use to request a quote for 2N6517BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.