Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -40V |
Transition Frequency ft | 2MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 1A |
DC Current Gain hFE | 100 |
No. of Pins | 3 |
MSL | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -40V |
DC Collector Current | 1A |
Power Dissipation Pd | 40W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
Transition Frequency ft | 2MHz |
RoHS Compliant | Yes |
Bipolar Transistor, Pnp, -40V | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N5193.?
Additional datasheets, footprints and schematics for 2N5193. are listed on our Part Details page. You can also find images and similar parts to 2N5193. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5193. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5193. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5193. fall under?
The 2N5193. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5193. when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5193. you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5193. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N5193. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2N5193..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5193. often in real-time on the comparison pages.
What if I can't find stock of 2N5193.?
You can fill out our help required form which you can use to request a quote for 2N5193. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.