Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage, Vdrm | 200V |
---|---|
Gate Trigger Current Max, Igt | 200µA |
Current It av | 500mA |
On State RMS Current IT(rms) | 800mA |
Thyristor Case Style | TO-92 |
No. of Pins | 3Pins |
Holding Current Max Ih | 5mA |
RoHS Compliant | Yes |
Thyristor | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N5064,112?
Additional datasheets, footprints and schematics for 2N5064,112 are listed on our Part Details page. You can also find images and similar parts to 2N5064,112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5064,112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5064,112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5064,112 fall under?
The 2N5064,112 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to 2N5064,112 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5064,112 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5064,112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2N5064,112 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2N5064,112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5064,112 often in real-time on the comparison pages.
What if I can't find stock of 2N5064,112?
You can fill out our help required form which you can use to request a quote for 2N5064,112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.