Status: | Active |
---|---|
Series: | 2N4923 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
960
in stock
|
Buy Now | |
element14
from US$0.28
|
1,915
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,490
in stock
|
Buy Now | |
Farnell
from US$0.26
|
425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
316
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
133
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Saturation Voltage - VCE(sat) = 0.6 Vdc (Max) @ IC = 1.0 Amp |
Excellent Power Dissipation - PD = 30 W @ TC = 25°C |
Excellent Safe Operating Area |
Gain Specified to IC = 1.0 Amp |
Complement of PNP 2N4918, 2N4919, 2N4920 |
Pb-Free Packages are Available |
Description | 2N4923 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 1 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | 1.3 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 3 |
PTM Max (W) | 30 |
Package Type | TO-225-3 |
TRANSISTOR, NPN, TO-126 | element14 |
2N Series 80 V 1 A Medium-Power Plastic NPN Silicon Transistor - TO-225 | Future Electronics |
Bipolar Transistor, Npn, 80V To-225 | Newark Electronics |
Transistor NPN 80V 1A hfe30 TO225 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor GP BJT NPN 80V 1A 3-Pin TO-225 Bulk | Avnet Silica |
ON Semi 2N4923G NPN Bipolar Transistor, 1 A, 80 V, 3-Pin TO-225 | ON Semiconductor 2N4923G | RS Americas |
Where can I find additional details, specifications and documents for a 2N4923G?
Additional datasheets, footprints and schematics for 2N4923G are listed on our Part Details page. You can also find images and similar parts to 2N4923G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4923G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4923G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4923G fall under?
The 2N4923G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N4923G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4923G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4923G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N4923G have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, RS and Farnell have stock available or on a lead time for 2N4923G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4923G often in real-time on the comparison pages.
What if I can't find stock of 2N4923G?
You can fill out our help required form which you can use to request a quote for 2N4923G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.