Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
710
in stock
|
Buy Now | |
element14
from US$2.02
|
808
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
426
in stock
|
Buy Now | |
Avnet America
from US$149.44
|
-
|
Buy Now | |
Microchip Technology
from US$167.37
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 0.2MHz |
Power Dissipation Pd | 150W |
DC Collector Current | 20A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 10A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 200kHz |
Gain Bandwidth ft Typ | 200kHz |
Hfe Min | 15 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 150W |
Termination Type | Through Hole |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 200kHz |
Power Dissipation Pd | 150W |
DC Collector Current | 20A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 1.4V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 10A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 200kHz |
Gain Bandwidth ft Typ | 200kHz |
Hfe Min | 15 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 150W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Trans, Bipolar, Npn, 60V, 20A, To-3 Rohs Compliant: Yes |Multicomp Pro 2N3772 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N3772?
Additional datasheets, footprints and schematics for 2N3772 are listed on our Part Details page. You can also find images and similar parts to 2N3772 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3772 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3772 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3772 fall under?
The 2N3772 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3772 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3772 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3772 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N3772 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 2N3772.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3772 often in real-time on the comparison pages.
What if I can't find stock of 2N3772?
You can fill out our help required form which you can use to request a quote for 2N3772 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.