Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
DC Collector Current | 2A |
Power Dissipation Pd | 35W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2N3585?
Additional datasheets, footprints and schematics for 2N3585 are listed on our Part Details page. You can also find images and similar parts to 2N3585 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3585 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3585 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3585 fall under?
The 2N3585 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2N3585 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3585 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3585 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2N3585 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2N3585.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3585 often in real-time on the comparison pages.
What if I can't find stock of 2N3585?
You can fill out our help required form which you can use to request a quote for 2N3585 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.