Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
7,063
in stock
|
Buy Now | |
element14
from US$0.42
|
9,127
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
8,574
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1,782
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
158
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 800mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-18 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 400mV |
Continuous Collector Current Ic Max | 800mA |
Current Ic @ Vce Sat | 150mA |
Current Ic Continuous a Max | 800mA |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 250MHz |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Pin Configuration | a |
Power Dissipation Ptot Max | 500mW |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
DC Collector Current | 800mA |
Power Dissipation Pd | 500mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Transistor NPN | Solid State Manufacturing 2N2222 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TRANSISTOR, NPN, 30V, 800MA, TO-18 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 30 V, 500 Mw, 800 Ma, 100 Rohs Compliant: Yes |Multicomp Pro 2N2222 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N2222?
Additional datasheets, footprints and schematics for 2N2222 are listed on our Part Details page. You can also find images and similar parts to 2N2222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N2222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N2222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N2222 fall under?
The 2N2222 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N2222 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N2222 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N2222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N2222 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 2N2222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N2222 often in real-time on the comparison pages.
What if I can't find stock of 2N2222?
You can fill out our help required form which you can use to request a quote for 2N2222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.