Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 1.2kA |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.12V |
Power Dissipation Pd | 4.8kW |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Tab |
RoHS Compliant | No |
Igbt, Module, Dual N Channel, 1.2Kv, 1.2Ka | Newark Electronics |
Where can I find additional details, specifications and documents for a 2MBI800U4G-120?
Additional datasheets, footprints and schematics for 2MBI800U4G-120 are listed on our Part Details page. You can also find images and similar parts to 2MBI800U4G-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2MBI800U4G-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MBI800U4G-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2MBI800U4G-120 fall under?
The 2MBI800U4G-120 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to 2MBI800U4G-120 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2MBI800U4G-120 you can contact the distributor directly for product support, shipping queries etc.
Is the 2MBI800U4G-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2MBI800U4G-120 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2MBI800U4G-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2MBI800U4G-120 often in real-time on the comparison pages.
What if I can't find stock of 2MBI800U4G-120?
You can fill out our help required form which you can use to request a quote for 2MBI800U4G-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.