Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Convert From | IDC 64 Position Plug |
---|---|
Convert To | Screw Type 64 Position Terminal Block |
Rated Current | 1A |
Connector Type | Terminal Block, Interface |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2M64FC?
Additional datasheets, footprints and schematics for 2M64FC are listed on our Part Details page. You can also find images and similar parts to 2M64FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2M64FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2M64FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2M64FC fall under?
The 2M64FC is listed under Connectors > Terminal Blocks & Accessories > Terminal Block Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 2M64FC when available in the Terminal Block Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2M64FC you can contact the distributor directly for product support, shipping queries etc.
Is the 2M64FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2M64FC have stock available?
There is no stock from authorised distributors for 2M64FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2M64FC often in real-time on the comparison pages.
What if I can't find stock of 2M64FC?
You can fill out our help required form which you can use to request a quote for 2M64FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.