Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$151.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$151.82
|
No stock
|
Buy Now |
Convert From | IDC 34 Position Plug |
---|---|
Convert To | Screw Type 34 Position Terminal Block |
Rated Current | 1A |
Connector Type | Terminal Block, Interface |
RoHS Compliant | No |
Interface Terminal Block, Cable-Tb 34 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a 2M34FC?
Additional datasheets, footprints and schematics for 2M34FC are listed on our Part Details page. You can also find images and similar parts to 2M34FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2M34FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2M34FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2M34FC fall under?
The 2M34FC is listed under Connectors > Terminal Blocks & Accessories > Terminal Block Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 2M34FC when available in the Terminal Block Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2M34FC you can contact the distributor directly for product support, shipping queries etc.
Is the 2M34FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2M34FC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2M34FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2M34FC often in real-time on the comparison pages.
What if I can't find stock of 2M34FC?
You can fill out our help required form which you can use to request a quote for 2M34FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.