Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Convert From | Screw Type 8 Position Terminal Block |
---|---|
Convert To | Screw Type 8 Position Terminal Block |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
Contact Material | Copper |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From | Screw Type 8 Position Terminal Block |
---|---|
Convert To | Screw Type 8 Position Terminal Block |
Contact Material | Copper |
RoHS Compliant | Yes |
Interface Terminal Block, Dip Socket-Tb, 16Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 2M16DPL?
Additional datasheets, footprints and schematics for 2M16DPL are listed on our Part Details page. You can also find images and similar parts to 2M16DPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2M16DPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2M16DPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2M16DPL fall under?
The 2M16DPL is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2M16DPL when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2M16DPL you can contact the distributor directly for product support, shipping queries etc.
Is the 2M16DPL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2M16DPL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2M16DPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2M16DPL often in real-time on the comparison pages.
What if I can't find stock of 2M16DPL?
You can fill out our help required form which you can use to request a quote for 2M16DPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.