Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From | IDC 10 Position Plug |
---|---|
Convert To | Screw Type 10 Position Terminal Block |
Rated Current | 1A |
Connector Type | Terminal Block, Interface |
RoHS Compliant | Yes |
Te Connectivity/Buchanan |Buchanan Te Connectivity 2M10FCL | Newark Electronics |
Terminal Block with 1A Current 30-26AWG Flat Cable Connector 10 Positions 22-12AWG Black Thermoplastic Polyester Housing | Avnet America |
Where can I find additional details, specifications and documents for a 2M10FCL?
Additional datasheets, footprints and schematics for 2M10FCL are listed on our Part Details page. You can also find images and similar parts to 2M10FCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2M10FCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2M10FCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2M10FCL fall under?
The 2M10FCL is listed under Connectors > Terminal Blocks & Accessories > Terminal Block Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 2M10FCL when available in the Terminal Block Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2M10FCL you can contact the distributor directly for product support, shipping queries etc.
Is the 2M10FCL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2M10FCL have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2M10FCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2M10FCL often in real-time on the comparison pages.
What if I can't find stock of 2M10FCL?
You can fill out our help required form which you can use to request a quote for 2M10FCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.