Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | D-44 |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2KBP06.?
Additional datasheets, footprints and schematics for 2KBP06. are listed on our Part Details page. You can also find images and similar parts to 2KBP06. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2KBP06. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2KBP06. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2KBP06. fall under?
The 2KBP06. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 2KBP06. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2KBP06. you can contact the distributor directly for product support, shipping queries etc.
Is the 2KBP06. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2KBP06. have stock available?
There is no stock from authorised distributors for 2KBP06..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2KBP06. often in real-time on the comparison pages.
What if I can't find stock of 2KBP06.?
You can fill out our help required form which you can use to request a quote for 2KBP06. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.