2KBP04M-E4/51 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER 1 PH 2A 400V KBPM

Status: Unknown
Series: 2KBP0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.40
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 2A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 165°C
Product Range 2KBP0 Series
SVHC No SVHC (15-Jun-2015)
Diode Mounting Type Through Hole
Operating Temperature Min -55°C

Alternative Descriptions

Bridge Rectifier, Single Phase, 2A, 400V, D-44-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2KBP04M-E4/51?

Additional datasheets, footprints and schematics for 2KBP04M-E4/51 are listed on our Part Details page. You can also find images and similar parts to 2KBP04M-E4/51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2KBP04M-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2KBP04M-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2KBP04M-E4/51 fall under?

The 2KBP04M-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 2KBP04M-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2KBP04M-E4/51 you can contact the distributor directly for product support, shipping queries etc.

Is the 2KBP04M-E4/51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2KBP04M-E4/51 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 2KBP04M-E4/51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2KBP04M-E4/51 often in real-time on the comparison pages.

What if I can't find stock of 2KBP04M-E4/51?

You can fill out our help required form which you can use to request a quote for 2KBP04M-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay