Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Modules | 16 |
---|---|
Accessory Type | 16 Position Mounting Board |
For Use With | Standard Module with 16 positions |
RoHS Compliant | No |
TYCO P&B MOUNTING BOARD FOR IN | Relay Specialties |
Solid State Relays, Accessories | Newark Electronics |
Where can I find additional details, specifications and documents for a 2IO16B?
Additional datasheets, footprints and schematics for 2IO16B are listed on our Part Details page. You can also find images and similar parts to 2IO16B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2IO16B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2IO16B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2IO16B fall under?
The 2IO16B is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.
Can I view similar or alternative parts?
You can view similar parts to 2IO16B when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2IO16B you can contact the distributor directly for product support, shipping queries etc.
Is the 2IO16B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2IO16B have stock available?
Authorised distributors including Relay Specialties, element14 and Newark Electronics have stock available or on a lead time for 2IO16B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2IO16B often in real-time on the comparison pages.
What if I can't find stock of 2IO16B?
You can fill out our help required form which you can use to request a quote for 2IO16B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.