Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | DPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Microswitch, Plunger, Dpdt, 10A, 277Vac | Newark Electronics |
Switch, Door | Carlton-Bates |
Basic / Snap Action Switches DPDT 10 A at 277 Vac PANEL MNT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 2DM6?
Additional datasheets, footprints and schematics for 2DM6 are listed on our Part Details page. You can also find images and similar parts to 2DM6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2DM6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2DM6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2DM6 fall under?
The 2DM6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2DM6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2DM6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2DM6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2DM6 have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates, Sager and Farnell have stock available or on a lead time for 2DM6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2DM6 often in real-time on the comparison pages.
What if I can't find stock of 2DM6?
You can fill out our help required form which you can use to request a quote for 2DM6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.