Status: | Active |
---|---|
Series: | 2STN1360 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
7,066
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
7,066
in stock
|
Buy Now | |
element14
from US$0.20
|
7,066
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,482
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
814
in stock
|
Buy Now | |
Avnet Silica
-
|
113,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
Very low collector-emitter saturation voltage |
High current gain characteristic |
Fast-switching speed |
Product Specifications |
---|
DS4484 Low voltage fast-switching NPN power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 130 Mhz, 1.6 W, 3 A, 280 Rohs Compliant: Yes |Stmicroelectronics 2STN1360 | Newark Electronics |
TRANSISTOR, NPN, SOT-223 | element14 |
2STN1360 Series NPN 60 V 3 A 1.6 W Switching Transistor - SOT-223 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ST Power Transistor, NPN, 60V, SOT-223 | Distrelec |
Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 2STN1360?
Additional datasheets, footprints and schematics for 2STN1360 are listed on our Part Details page. You can also find images and similar parts to 2STN1360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2STN1360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STN1360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2STN1360 fall under?
The 2STN1360 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2STN1360 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2STN1360 you can contact the distributor directly for product support, shipping queries etc.
Is the 2STN1360 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2STN1360 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 2STN1360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2STN1360 often in real-time on the comparison pages.
What if I can't find stock of 2STN1360?
You can fill out our help required form which you can use to request a quote for 2STN1360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.