Status: | Active |
---|---|
Series: | 2STF1360 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Future Electronics
from US$0.15
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
107,500
in stock
|
Buy Now | |
element14
from US$0.20
|
3,900
in stock
|
Buy Now | |
Farnell
from US$0.18
|
3,900
in stock
|
Buy Now | |
Avnet America
-
|
107,500
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low collector-emitter saturation voltage |
High current gain characteristic |
Fast-switching speed |
2STF1360 Series NPN 60 V 3 A Fast Switching Power Transistor - SOT-89 | Future Electronics |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics 2STF1360 | Newark Electronics |
TRANSISTOR, NPN, SOT-89 | element14 |
Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-89 T/R | Avnet America |
Transistor NPN 60V 3A 130MHz SOT89 | RS |
ST Power Transistor, NPN, 60V, SOT-89 | Distrelec |
Where can I find additional details, specifications and documents for a 2STF1360?
Additional datasheets, footprints and schematics for 2STF1360 are listed on our Part Details page. You can also find images and similar parts to 2STF1360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2STF1360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STF1360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2STF1360 fall under?
The 2STF1360 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2STF1360 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2STF1360 you can contact the distributor directly for product support, shipping queries etc.
Is the 2STF1360 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2STF1360 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2STF1360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2STF1360 often in real-time on the comparison pages.
What if I can't find stock of 2STF1360?
You can fill out our help required form which you can use to request a quote for 2STF1360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.