Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | -30V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 1.2mA |
Zero Gate Voltage Drain Current Idss Max | 3mA |
Gate-Source Cutoff Voltage Vgs(off) Max | -2.2V |
Transistor Case Style | SOT-23 |
Transistor Type | JFET |
No. of Pins | 3 Pin |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
JFET TRANSISTOR, -2.2V, 0.3A, SOT-23 | Farnell |
2SK3666-3-TB-E N-channel JFET Transistor, 30 V, Idss 1.2 - 3mA, 3-Pin CP | ON Semiconductor 2SK3666-3-TB-E | RS Americas |
Transistor, Jfet, N-Ch, -30V, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2SK3666-3-TB-E?
Additional datasheets, footprints and schematics for 2SK3666-3-TB-E are listed on our Part Details page. You can also find images and similar parts to 2SK3666-3-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SK3666-3-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SK3666-3-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SK3666-3-TB-E fall under?
The 2SK3666-3-TB-E is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SK3666-3-TB-E when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3666-3-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SK3666-3-TB-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SK3666-3-TB-E have stock available?
Authorised distributors including Farnell, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 2SK3666-3-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SK3666-3-TB-E often in real-time on the comparison pages.
What if I can't find stock of 2SK3666-3-TB-E?
You can fill out our help required form which you can use to request a quote for 2SK3666-3-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.