Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 20W |
DC Collector Current | 10A |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2SC6017-TL-E?
Additional datasheets, footprints and schematics for 2SC6017-TL-E are listed on our Part Details page. You can also find images and similar parts to 2SC6017-TL-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC6017-TL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC6017-TL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC6017-TL-E fall under?
The 2SC6017-TL-E is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC6017-TL-E when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC6017-TL-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC6017-TL-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SC6017-TL-E have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 2SC6017-TL-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC6017-TL-E often in real-time on the comparison pages.
What if I can't find stock of 2SC6017-TL-E?
You can fill out our help required form which you can use to request a quote for 2SC6017-TL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.