Status: | Active |
---|---|
Series: | 2SC5964 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,455
in stock
|
Buy Now | |
element14
from US$0.16
|
1,455
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,455
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adoption of MBIT process |
Large current capacity |
Low collector-to-emitter saturation voltage |
High-speed switching |
Halogen free compliance |
Applications |
---|
DC / DC converter, relay drivers, lamp drivers, motor drivers, fl ash |
Description | 2SC5964 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.15 |
IC Cont. (A) | 3 |
VCEO Min (V) | 50 |
VCBO (V) | 100 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.94 |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 560 |
fT Min (MHz) | 380 |
PTM Max (W) | 1.3 |
Package Type | SOT-89 / PCP-1 |
Transistor, Npn, 50V, 3A, Sot-89 | Newark Electronics |
TRANSISTOR, NPN, 50V, 3A, SOT-89 | element14 |
Transistor NPN 50V 3A DC/DC SOT89 | RS |
Trans GP BJT NPN 50V 3A 4-Pin(3+Tab) PCP T/R | EBV Elektronik |
2SC5964¦Series NPN 3.5 W 50 V 3 A SMT Bipolar Transistor - SOT-89 (SC-62) | Future Electronics |
ON Semi 2SC5964-TD-E NPN Bipolar Transistor, 3 A, 50 V, 3-Pin PCP | ON Semiconductor 2SC5964-TD-E | RS Americas |
Where can I find additional details, specifications and documents for a 2SC5964-TD-E?
Additional datasheets, footprints and schematics for 2SC5964-TD-E are listed on our Part Details page. You can also find images and similar parts to 2SC5964-TD-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5964-TD-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5964-TD-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5964-TD-E fall under?
The 2SC5964-TD-E is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5964-TD-E when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5964-TD-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5964-TD-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC5964-TD-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 2SC5964-TD-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5964-TD-E often in real-time on the comparison pages.
What if I can't find stock of 2SC5964-TD-E?
You can fill out our help required form which you can use to request a quote for 2SC5964-TD-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.