Status: | Unknown |
---|---|
Series: | 2SC5706 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
5,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
3,500
in stock
|
Buy Now | |
element14
from US$0.49
|
2,597
in stock
|
Buy Now | |
Farnell
from US$0.53
|
2,597
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Adoption of FBET and MBIT processes |
Large current capacitance |
Low collector-to-emitter saturation voltage |
High-speed switching |
High allowable power dissipation |
Applications |
---|
DC-DC converter, Relay drivers, Lamp drivers, Motor drivers, Flash |
Compliance | Pb-free Halide free |
---|
Transistor NPN 50V 5A Switching DPAK | RS |
Transistor Polarity:Npn | Newark Electronics |
Trans GP BJT NPN 50V 5A 3-Pin(2+Tab) TP-FA T/R | Avnet America |
TRANSISTOR, NPN, 50V, 5A, TO-252 | element14 |
Bipolar (BJT) Transistor NPN 50V 5A 400MHz 800mW Surface Mount 2-TP-FA | Future Electronics |
ON Semi 2SC5706-TL-H NPN Bipolar Transistor, 5 A, 50 V, 4-Pin TP-FA | ON Semiconductor 2SC5706-TL-H | RS Americas |
Where can I find additional details, specifications and documents for a 2SC5706-TL-H?
Additional datasheets, footprints and schematics for 2SC5706-TL-H are listed on our Part Details page. You can also find images and similar parts to 2SC5706-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5706-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5706-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5706-TL-H fall under?
The 2SC5706-TL-H is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5706-TL-H when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5706-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5706-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC5706-TL-H have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2SC5706-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5706-TL-H often in real-time on the comparison pages.
What if I can't find stock of 2SC5706-TL-H?
You can fill out our help required form which you can use to request a quote for 2SC5706-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.