Status: | Active |
---|---|
Series: | 2SC5488A |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
7,523
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,523
in stock
|
Buy Now | |
element14
from US$0.11
|
7,523
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low-noise : NF=1.0dB typ (f=1GHz) |
High gain : Forward Transfer Gain=12dB typ (f=1GHz) |
High cut-off frequency : fT=7GHz typ |
Ultrasmall, slim flat-lead package (1.4mm x 0.8mm x 0.6mm) |
Halogen free compliance |
Description | 2SC5488A |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.07 |
VCEO(sus) Min (V) | 10 |
hFE Min | 90 |
hFE Max | 200 |
PTM Max (W) | 0.1 |
fT Min (MHz) | 5000 |
NF Typ. (dB) | 1 |
|S21e| 2 Typ. (dB) | 12 |
Package Type | SOT-623 / SSFP |
NPN RF Bipolar Transistor, 0.07 A, 10 V, 3-Pin SSFP tape & reel | Future Electronics |
Transistor, Rf, Npn, 10V, 7Ghz, Sc-81 | Newark Electronics |
TRANSISTOR, RF, NPN, 10V, 7GHZ, SC-81 | element14 |
Trans GP BJT NPN 10V 0.07A 3-Pin SSFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SC5488A-TL-H?
Additional datasheets, footprints and schematics for 2SC5488A-TL-H are listed on our Part Details page. You can also find images and similar parts to 2SC5488A-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SC5488A-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SC5488A-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SC5488A-TL-H fall under?
The 2SC5488A-TL-H is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SC5488A-TL-H when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SC5488A-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the 2SC5488A-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SC5488A-TL-H have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2SC5488A-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SC5488A-TL-H often in real-time on the comparison pages.
What if I can't find stock of 2SC5488A-TL-H?
You can fill out our help required form which you can use to request a quote for 2SC5488A-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.