Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0177
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0350
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0194
|
1,524,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
58,575
in stock
|
Buy Now | |
element14
from US$0.10
|
58,575
in stock
|
Buy Now | |
Farnell
from US$0.10
|
58,575
in stock
|
Buy Now | |
Chip One Stop
from US$0.0241
|
39,070
in stock
|
Buy Now | |
Micros
from US$0.0260
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
2,454
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0260
|
672
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0177
|
-
|
Buy Now | |
Avnet Asia
from US$0.0186
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ESD Protected |
Low RDS(on) |
Small Footprint Surface Mount Package |
2V Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
ESD Protected |
Low RDS(on) |
Small Footprint Surface Mount Package |
Applications |
---|
Low Side Load Switch |
DC−DC Converter |
Low Side Load Switch |
DC−DC Converter |
End Products |
---|
Level Shift Circuits |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
Level Shift Circuits |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
Description | 2N7002WT1G |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.34 |
PD Max (W) | 0.28 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 2500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1600 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.7 |
Ciss Typ (pF) | 24.5 |
Package Type | SC-70-3 / SOT-323-3 |
N-Channel 60 V 1.6 Ohm 280 mW Surface Mount Small Signal MOSFET - SOT-323 | Future Electronics |
Mosfet, N-Ch, 60V, 0.34A, Sot-323 | Newark Electronics |
MOSFET, N-CH, 60V, 0.34A, SOT-323 | element14 |
Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-323 T/R | Micros |
onsemi MOSFET, N-Channel, 60V, 340mA, SOT-323 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET N-CH 60V 0.31A 3-Pin SOT-323 T/R | Avnet Silica |
MOSFET N-Ch 60V 340mA Small Signal SC70 | RS |
Where can I find additional details, specifications and documents for a 2N7002WT1G?
Additional datasheets, footprints and schematics for 2N7002WT1G are listed on our Part Details page. You can also find images and similar parts to 2N7002WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002WT1G fall under?
The 2N7002WT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002WT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002WT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 2N7002WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002WT1G often in real-time on the comparison pages.
What if I can't find stock of 2N7002WT1G?
You can fill out our help required form which you can use to request a quote for 2N7002WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.