Status: | Active |
---|---|
Series: | 2N7002LT1 |
RoHS: | Compliant |
Prices starting from US$0.0175
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0400
|
95,950
in stock
|
Buy Now | |
Future Electronics
from US$0.0194
|
330,000
in stock
|
Buy Now | |
element14
from US$0.12
|
124,398
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
55,744
in stock
|
Buy Now | |
Farnell
from US$0.08
|
28,130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0357
|
10,389
in stock
|
Buy Now | |
Micros
from US$0.0341
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,023,000
in stock
|
Buy Now | |
Avnet Asia
-
|
105,000
in stock
|
Buy Now | |
Avnet America
from US$0.0175
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small package discrete |
RoHS Compliant |
Benefits |
---|
Space saving |
Applications |
---|
Low Side Load Switch |
Portable Applications i.e. DSC, PDA, Cell Phone, etc. |
PDA |
End Products |
---|
DC-DC Converter |
DSC |
Cell Phone |
Description | 2N7002LT1, SOT23, N-Ch Mosfet - 60V 115MA 7.5O |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.115 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 50 |
Package Type | SOT-23-3 |
N-Channel 60 V 7.5 Ohm 225 mW Surface Mount Small Signal MOSFET - SOT-23-3 | Future Electronics |
MOSFET, N, SOT-23 | element14 |
MOSFET N-Channel 60V 0.115A SOT23 | RS |
Mosfet, N-Ch, 60V, 0.115A, 0.2W | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 0.115A | Micros |
Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 2N7002LT1G?
Additional datasheets, footprints and schematics for 2N7002LT1G are listed on our Part Details page. You can also find images and similar parts to 2N7002LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002LT1G fall under?
The 2N7002LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002LT1G have stock available?
Authorised distributors including Future Electronics, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for 2N7002LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002LT1G often in real-time on the comparison pages.
What if I can't find stock of 2N7002LT1G?
You can fill out our help required form which you can use to request a quote for 2N7002LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.