Status: | Active |
---|---|
Series: | 2N6288 |
RoHS: | Compliant |
DC Current Gain Specified to 7.0 Amperes hFE = 30-150 @ IC hFE = 3.0 Adc 2N6111, 2N6288 hFE = 2.3 (Min) @ IC = 7.0 Adc - All Devices |
Collector-Emitter Sustaining Voltage VCEO(sus) = 30 Vdc (Min) 2N6111, 2N6288 VCEO(sus) = 50 Vdc (Min) - 2N6109 VCEO(sus) = 70 Vdc (Min) - 2N6107, 2N6292 |
High Current Gain Bandwidth Product fT = 4.0 MHz (Min) @ IC = 500 mAdc 2N6288, 90, 92 fT = 10 MHz (Min) @ IC = 500 mAdc - 2N6107, 09, 11 |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | 2N6288 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 3.5 |
IC Cont. (A) | 7 |
VCEO Min (V) | 30 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 3.5 |
VBE(on) (V) | 3 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 4 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
2N6288G, BIP T0220 NPN 7A 30V | RS |
Transistor Polarity:Npn | Newark Electronics |
Trans GP BJT NPN 30V 7A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
ON Semi 2N6288G NPN Bipolar Transistor, 7 A, 30 V, 3-Pin TO-220 | ON Semiconductor 2N6288G | RS Americas |
TRANSISTOR, NPN, 30V, 7A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a 2N6288G?
Additional datasheets, footprints and schematics for 2N6288G are listed on our Part Details page. You can also find images and similar parts to 2N6288G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6288G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6288G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6288G fall under?
The 2N6288G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6288G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6288G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6288G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6288G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2N6288G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6288G often in real-time on the comparison pages.
What if I can't find stock of 2N6288G?
You can fill out our help required form which you can use to request a quote for 2N6288G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.