Status: | Active |
---|---|
Series: | 2N6043 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
507
in stock
|
Buy Now | |
element14
from US$0.45
|
507
in stock
|
Buy Now | |
Farnell
from US$0.43
|
507
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (Typ) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage - @ 100 mAdc - VCEO(sus) = 60 Vdc (Min) - 2N6040, 2N6043 VCEO(sus)= 80 Vdc (Min) - 2N6041, 2N6044 VCEO(sus)= 100 Vdc (Min) - 2N6042, 2N6045 |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 2.0 Vdc (Max) @ IC = 4.0 Adc - 2N6040,41, 2N6043,44 VCE(sat)= 2.0 Vdc (Max) @ IC = 3.0 Adc - 2N6042, 2N6045 |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Pb-Free Packages are Available |
Description | 2N6043 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 60 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 20 |
fT Min (MHz) | 4 |
Package Type | TO-220-3 |
BIP T0220 NPN 8A 60V | RS |
Transistor, Bipol, Npn, 60V, To-220-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 60V, TO-220-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
2N Series 60 V 8 A NPN Medium-Power Darlington Silicon Transistor - TO-220AB | Future Electronics |
Trans Darlington NPN 60V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a 2N6043G?
Additional datasheets, footprints and schematics for 2N6043G are listed on our Part Details page. You can also find images and similar parts to 2N6043G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6043G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6043G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6043G fall under?
The 2N6043G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6043G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6043G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6043G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N6043G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2N6043G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6043G often in real-time on the comparison pages.
What if I can't find stock of 2N6043G?
You can fill out our help required form which you can use to request a quote for 2N6043G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.