Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0156
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,938
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0156
|
27,275
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
2,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
2,294
in stock
|
Buy Now | |
element14
from US$0.06
|
1,957
in stock
|
Buy Now | |
Conrad
from US$0.0429
|
1,127
in stock
|
Buy Now | |
Rutronik
from US$0.0183
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 160V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 80hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Gain Bandwidth ft Typ | 300MHz |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 160V |
Transition Frequency ft | 150MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 80hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 150mV |
Continuous Collector Current Ic Max | 600mA |
Current Ic Continuous a Max | 600mA |
Current Ic hFE | 10mA |
Device Marking | 2N5551 |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 80 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Power Dissipation Ptot Max | 350mW |
Voltage Vcbo | 180V |
Transistor, Bipolar, Npn, 160V, 600Ma, To-92-3 | Newark Electronics |
TRANSISTOR, NPN, 160V, TO-92 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 160V |
DC Collector Current | 600mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2N5551?
Additional datasheets, footprints and schematics for 2N5551 are listed on our Part Details page. You can also find images and similar parts to 2N5551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5551 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N5551 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2N5551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5551 often in real-time on the comparison pages.
What if I can't find stock of 2N5551?
You can fill out our help required form which you can use to request a quote for 2N5551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.