Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 75V |
Transition Frequency ft | - |
Power Dissipation Pd | 1W |
DC Collector Current | 2A |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-39 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 2A |
Current Ic @ Vce Sat | 500mA |
Current Ic Continuous a Max | 2A |
Current Ic hFE | 500mA |
Gain Bandwidth ft Min | 50MHz |
Hfe Min | 30 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 1W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 75V |
DC Collector Current | 2A |
Power Dissipation Pd | 10W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-39 | element14 |
TRANSISTOR BIPOLAR | Farnell |
Where can I find additional details, specifications and documents for a 2N5320..?
Additional datasheets, footprints and schematics for 2N5320.. are listed on our Part Details page. You can also find images and similar parts to 2N5320.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5320.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5320.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5320.. fall under?
The 2N5320.. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5320.. when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5320.. you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5320.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N5320.. have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, Microchip Technology and element14 have stock available or on a lead time for 2N5320...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5320.. often in real-time on the comparison pages.
What if I can't find stock of 2N5320..?
You can fill out our help required form which you can use to request a quote for 2N5320.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.