Status: | Active |
---|---|
Series: | 2N5191 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
920
in stock
|
Buy Now | |
element14
from US$0.34
|
1,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
962
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
28
in stock
|
Buy Now | |
Avnet America
-
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Description | 2N5191 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 4 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 25 |
hFE Max | 100 |
fT Min (MHz) | 2 |
PTM Max (W) | 40 |
Package Type | TO-225-3 |
TRANSISTOR, NPN, TO-225 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 60 V, 2 Mhz, 40 W, 4 A, 2 Rohs Compliant: Yes |Onsemi 2N5191G | Newark Electronics |
BIP C77 NPN 4A 60V | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 60V 4A 3-Pin TO-225AA Box | Avnet America |
2N Series 60 V 4 A Through Hole Silicon NPN Power Transistor - TO-225 | Future Electronics |
Where can I find additional details, specifications and documents for a 2N5191G?
Additional datasheets, footprints and schematics for 2N5191G are listed on our Part Details page. You can also find images and similar parts to 2N5191G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5191G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5191G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5191G fall under?
The 2N5191G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5191G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5191G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5191G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N5191G have stock available?
Authorised distributors including element14, Newark Electronics, RS, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 2N5191G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5191G often in real-time on the comparison pages.
What if I can't find stock of 2N5191G?
You can fill out our help required form which you can use to request a quote for 2N5191G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.