Status: | Active |
---|---|
Series: | 2N4919 |
RoHS: | Compliant |
Low Saturation Voltage - VCE(sat) = 0.6 Vdc (Max) @ IC = 1.0 Amp |
Excellent Power Dissipation - PD = 30 W @ TC = 25°C |
Excellent Safe Operating Area |
Gain Specified to IC = 1.0 Amp |
Complement to NPN 2N4921, 2N4922, 2N4923 |
Pb-Free Package is Available |
Description | 2N4919 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 1 |
VCEO Min (V) | 60 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | 1.3 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 3 |
PTM Max (W) | 30 |
Package Type | TO-225-3 |
Transistor, Pnp, -60V, -3A, To-225 | Newark Electronics |
TRANSISTOR,PNP,60V,1A,TO-225 | element14 |
Where can I find additional details, specifications and documents for a 2N4919G?
Additional datasheets, footprints and schematics for 2N4919G are listed on our Part Details page. You can also find images and similar parts to 2N4919G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4919G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4919G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4919G fall under?
The 2N4919G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N4919G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4919G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4919G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N4919G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2N4919G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4919G often in real-time on the comparison pages.
What if I can't find stock of 2N4919G?
You can fill out our help required form which you can use to request a quote for 2N4919G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.