Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | -70V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 30 A |
Zero Gate Voltage Drain Current Idss Max | 90 A |
Gate-Source Cutoff Voltage Vgs(off) Max | -1.8V |
Transistor Type | JFET |
MSL | - |
JFET, N CHANNEL, -70V, TO-206AF | Farnell |
N Channel Jfet, -70V, To-206Af | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N4117A-E3.?
Additional datasheets, footprints and schematics for 2N4117A-E3. are listed on our Part Details page. You can also find images and similar parts to 2N4117A-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4117A-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4117A-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4117A-E3. fall under?
The 2N4117A-E3. is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N4117A-E3. when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4117A-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4117A-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N4117A-E3. have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 2N4117A-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4117A-E3. often in real-time on the comparison pages.
What if I can't find stock of 2N4117A-E3.?
You can fill out our help required form which you can use to request a quote for 2N4117A-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.